Hubbell Lighting, Inc. Vandal Resistant Commercial Fixture S12-150S

Description
12.362 INCH L X 12.362 INCH W SIZE POWDER COATED BRONZE PAINT FINISH 11.8 INCH NOMINAL LENGTH 5.3 INCH NOMINAL WIDTH SQUARE SHAPE UL (CANADA AND US) APPROVAL WALL/CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND MOUNTING HEIGHT RANGE 8 TO 15 FT
Datasheet
Description
12.362 INCH L X 12.362 INCH W SIZE POWDER COATED BRONZE PAINT FINISH 11.8 INCH NOMINAL LENGTH 5.3 INCH NOMINAL WIDTH SQUARE SHAPE UL (CANADA AND US) APPROVAL WALL/CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND MOUNTING HEIGHT RANGE 8 TO 15 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - S12-150S - Hubbell Lighting, Inc.
Greenville, SC, USA
Vandal Resistant Commercial Fixture
S12-150S
Vandal Resistant Commercial Fixture S12-150S
12.362 INCH L X 12.362 INCH W SIZE POWDER COATED BRONZE PAINT FINISH 11.8 INCH NOMINAL LENGTH 5.3 INCH NOMINAL WIDTH SQUARE SHAPE UL (CANADA AND US) APPROVAL WALL/CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND MOUNTING HEIGHT RANGE 8 TO 15 FT
  • 12.362 INCH L X 12.362 INCH W SIZE
  • POWDER COATED BRONZE PAINT FINISH
  • 11.8 INCH NOMINAL LENGTH
  • 5.3 INCH NOMINAL WIDTH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • WALL/CEILING MOUNTING
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • HUBBELL[R] BRAND
  • MOUNTING HEIGHT RANGE 8 TO 15 FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number S12-150S
Product Name Vandal Resistant Commercial Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details