Hubbell Lighting, Inc. Vandal Resistant Architectural Fixture S12-150P

Description
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HID LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
Datasheet
Description
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HID LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - S12-150P - Hubbell Lighting, Inc.
Greenville, SC, USA
Vandal Resistant Architectural Fixture
S12-150P
Vandal Resistant Architectural Fixture S12-150P
12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE BRONZE FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING PULSE START BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HID LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES S12 MODEL
  • 12.362 INCH L X 12.362 INCH W X 8.858 INCH D SIZE
  • BRONZE FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING/WALL MOUNTING
  • PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • MEDIUM BASE HID LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, CANOPY LIGHTING, PARKING GARAGE, ENTRANCE CANOPIES, STAIRWELLS, BUILDING EAVES
  • S12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number S12-150P
Product Name Vandal Resistant Architectural Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details