Hubbell Incorporated Individual Cable Tubing RYAC31

Description
HEAT TYPE 6.5 INCH 2/0 AWG STRANDED TO 350 KCMIL (ALUMINUM), 2/0 AWG TO 250 MCM (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet
Description
HEAT TYPE 6.5 INCH 2/0 AWG STRANDED TO 350 KCMIL (ALUMINUM), 2/0 AWG TO 250 MCM (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - RYAC31 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
RYAC31
Individual Cable Tubing RYAC31
HEAT TYPE 6.5 INCH 2/0 AWG STRANDED TO 350 KCMIL (ALUMINUM), 2/0 AWG TO 250 MCM (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
  • HEAT TYPE
  • 6.5 INCH
  • 2/0 AWG STRANDED TO 350 KCMIL (ALUMINUM), 2/0 AWG TO 250 MCM (COPPER) CABLE SIZE
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 130 DEG C SHRINK TEMPERATURE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION MINE SPLICE KIT
  • WALL THICKNESS 0.5 INCH (EXPANDED)
  • RYAC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number RYAC31
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1812001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.5709 to 1.18 inch (14.5 to 30 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details