Hubbell Incorporated COMPRESSION CABLE LUG RYA2UCR

Description
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, PRE LUBRICATED FORCEFIT RUBBER SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet
Description
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, PRE LUBRICATED FORCEFIT RUBBER SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - RYA2UCR - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
RYA2UCR
COMPRESSION CABLE LUG RYA2UCR
2 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE BG/5/8-1/W243 DIE INDEX 0.65 INCH W PAD SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, PRE LUBRICATED FORCEFIT RUBBER SLEEVE, MOUNTING HARDWARE RYA MODEL
  • 2 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 2 AWG STRANDED TO 1/0 AWG SOLID (ALUMINUM/COPPER), 2 TO 1 AWG STRANDED COMPACT CONDUCTOR SIZE
  • BG/5/8-1/W243 DIE INDEX
  • 0.65 INCH W PAD SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • KIT INCLUDES UNIVERSAL HYLUG, PRE LUBRICATED FORCEFIT RUBBER SLEEVE, MOUNTING HARDWARE
  • RYA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RYA2UCR
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details