Hubbell Incorporated COMPRESSION CABLE LUG RYA26UC

Description
2.62 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2/0 AWG STRANDED, 2/0 AWG STRANDED COMPACT (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet
Description
2.62 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2/0 AWG STRANDED, 2/0 AWG STRANDED COMPACT (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - RYA26UC - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
RYA26UC
COMPRESSION CABLE LUG RYA26UC
2.62 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 2/0 AWG STRANDED, 2/0 AWG STRANDED COMPACT (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 249/840 DIE INDEX 0.91 INCH W PAD SIZE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE RYA MODEL
  • 2.62 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 2/0 AWG STRANDED, 2/0 AWG STRANDED COMPACT (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 249/840 DIE INDEX
  • 0.91 INCH W PAD SIZE
  • MOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • KIT INCLUDES UNIVERSAL HYLUG, HEAT SHRINK SLEEVE, MOUNTING HARDWARE
  • RYA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RYA26UC
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details