Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RWU600B-WCC4

Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF
Datasheet
Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RWU600B-WCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RWU600B-WCC4
Occupancy Sensor/Switch RWU600B-WCC4
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF

1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FIELD OF

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RWU600B-WCC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001064-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details