Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RWDU500-BK

Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet
Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RWDU500-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RWDU500-BK
Occupancy Sensor/Switch RWDU500-BK
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RWDU500-BK
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001321-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Series 9000 GP Sensor - 42GRP-9041-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
2 suppliers
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details