Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW500U-WCC4

Description
OCCUPANCY/VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W (INCANDESCENT) LOAD RATING; 180 DEG FIE
Datasheet
Description
OCCUPANCY/VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W (INCANDESCENT) LOAD RATING; 180 DEG FIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500U-WCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW500U-WCC4
Occupancy Sensor/Switch RW500U-WCC4
OCCUPANCY/VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W (INCANDESCENT) LOAD RATING; 180 DEG FIE

OCCUPANCY/VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W (INCANDESCENT) LOAD RATING; 180 DEG FIE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW500U-WCC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M12B-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details