Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW500B-LACC4

Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIE
Datasheet
Description
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500B-LACC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW500B-LACC4
Occupancy Sensor/Switch RW500B-LACC4
1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIE

1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, BEDROOM, BATHROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 2-WIRE LEAD TERMINAL TYPE; 25 TO 500 W LOAD RATING; 180 DEG FIE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW500B-LACC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M8D-EX2 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
RightSight Photosensor - 42EF-R2JBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details