Hubbell Lighting, Inc. Surface Landscape Light RU100P8

Description
RECESSED TYPE NON-METALLIC MATERIAL 12.2 INCH DIA X 14 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION BUILDING FACADES, COLUMNS, GROUND MOUNT SIGNS AND LANDSCAPE TREES RU MODEL
Datasheet
Description
RECESSED TYPE NON-METALLIC MATERIAL 12.2 INCH DIA X 14 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION BUILDING FACADES, COLUMNS, GROUND MOUNT SIGNS AND LANDSCAPE TREES RU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - RU100P8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
RU100P8
Surface Landscape Light RU100P8
RECESSED TYPE NON-METALLIC MATERIAL 12.2 INCH DIA X 14 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL PULSE START LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION BUILDING FACADES, COLUMNS, GROUND MOUNT SIGNS AND LANDSCAPE TREES RU MODEL
  • RECESSED TYPE
  • NON-METALLIC MATERIAL
  • 12.2 INCH DIA X 14 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • APPLICATION BUILDING FACADES, COLUMNS, GROUND MOUNT SIGNS AND LANDSCAPE TREES
  • RU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RU100P8
Product Name Surface Landscape Light
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details