Hubbell Wiring Device-Kellems Programmable Timing Relay RT24-W

Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR WHITE; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES
Datasheet
Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR WHITE; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timing Relay - RT24-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Programmable Timing Relay
RT24-W
Programmable Timing Relay RT24-W
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR WHITE; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES

UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR WHITE; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Time Delay Relays
Product Number RT24-W
Product Name Programmable Timing Relay
Maximum 24 hours
Unlock Full Specs
to access all available technical data

Similar Products

120V AC/DC Repeat Cycle Timing Relay - 700-HV32ACU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Time Delay Relays - 1437493-5-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details