Hubbell Incorporated Dimmer Switch RSLV603PAL

Description
WALL DIMMER TYPE ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet
Description
WALL DIMMER TYPE ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RSLV603PAL - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RSLV603PAL
Dimmer Switch RSLV603PAL
WALL DIMMER TYPE ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
  • WALL DIMMER TYPE
  • ALMOND FINISH
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSLV603PAL
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details