Wiegmann Pull/Junction Box RSC363616

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC363616 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC363616
Pull/Junction Box RSC363616
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 16 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 INCH
  • 16 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SCREW-ON, SLIP-ON COVER TYPE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC363616
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details