Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures 1420EM9

Description
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - 1420EM9 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
1420EM9
Electrical - Commercial - Panel Enclosures 1420EM9
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction

Application

  • Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection.

Standards

  • UL 508A Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Enclosure is formed and spot welded from 12 or 14 gauge steel.
  • Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs.
  • Removable door is attached with slip hinges.
  • To remove door, a tool is required to remove the #8 screw which captivates hinge.
  • Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches.
  • A bonding stud is provided on the door and a grounding stud is provided in the box.
  • Piano hinge on 12 gauge units.

Finish

  • Enclosure and door are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Type 1 Lock Kit
  • Ventilation
  • Window Kits
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1420B7 - 16.00 12.00 7.00 14.00 10.00
1420C7 - 20.00 16.00 7.00 18.00 14.00
1420D7 - 20.00 20.00 7.00 18.00 18.00
1420E7 - 24.00 20.00 7.00 22.00 18.00
1420F7 - 30.00 20.00 7.00 28.00 18.00
1420G7 - 30.00 24.00 7.00 28.00 22.00
1420H7 - 36.00 24.00 7.00 34.00 22.00
1420E9 - 24.00 20.00 9.00 22.00 18.00
1420EM9 - 24.00 24.00 9.00 22.00 22.00
1420G9 - 30.00 24.00 9.00 28.00 22.00
1420H9 - 36.00 24.00 9.00 34.00 22.00
1420P9¹ - 36.00 30.00 9.00 34.00 28.00
1420Q9 - 42.00 24.00 9.00 40.00 22.00
1420G12 - 30.00 24.00 12.00 28.00 22.00
1420P12¹ - 36.00 30.00 12.00 34.00 28.00
1420R12¹ - 42.00 30.00 12.00 40.00 28.00
1420S12¹ - 42.00 36.00 12.00 40.00 34.00
1420T12¹ - 48.00 36.00 12.00 46.00 34.00
1420G16 - 30.00 24.00 16.00 28.00 22.00
1420P16¹ - 36.00 30.00 16.00 34.00 28.00
¹ 12 gauge construction

Supplier's Site
Enclosures, Boxes, & Cases - 1420EM9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1420EM9
Enclosures, Boxes, & Cases 1420EM9
GNRL PURPOSE ENCL24X24X9

GNRL PURPOSE ENCL24X24X9

Buy Now
Boxes - HM2593-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 9.000"" (228.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 9.000"" (228.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1420EM9
Electrical Enclosures 1420EM9
Electrical Enclosures 1Door Steel w/Panel NEMA1, 24x24x9"

Electrical Enclosures 1Door Steel w/Panel NEMA1, 24x24x9"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1420EM9 1420EM9 HM2593-ND 1420EM9
Product Name Electrical - Commercial - Panel Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 9 inch (229 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details