Wiegmann Pull/Junction Box RSC363612

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC363612 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC363612
Pull/Junction Box RSC363612
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 INCH
  • 12 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SCREW-ON, SLIP-ON COVER TYPE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC363612
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details