Wiegmann Pull/Junction Box RSC101004G

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC101004G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC101004G
Pull/Junction Box RSC101004G
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC101004G
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details