Wiegmann Pull/Junction Box RSC040604

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC040604 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC040604
Pull/Junction Box RSC040604
" UNFLANGED TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR, OUTDOOR SERVICE TYPE
  • (1) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC040604
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details