Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RRW600UTC

Description
1-POLE SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY, WHITE, LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; INDOOR APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 2-WIRE LEAD TERMINAL TYPE; 1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (
Description
1-POLE SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY, WHITE, LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; INDOOR APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 2-WIRE LEAD TERMINAL TYPE; 1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Occupancy Sensor/Switch
RRW600UTC
Occupancy Sensor/Switch RRW600UTC
1-POLE SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY, WHITE, LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; INDOOR APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 2-WIRE LEAD TERMINAL TYPE; 1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (

1-POLE SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY, WHITE, LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; INDOOR APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 2-WIRE LEAD TERMINAL TYPE; 1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RRW600UTC
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-3B-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1029268-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details