DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
RRD MODEL
Hubbell Incorporated
Done
Datasheet
Description
DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
RRD MODEL
DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
RRD MODEL