Hubbell Incorporated Duplex/Single Receptacle RRD201

Description
DECORATOR SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
Datasheet
Description
DECORATOR SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RRD201 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RRD201
Duplex/Single Receptacle RRD201
DECORATOR SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND
  • DECORATOR SINGLE TYPE
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RRD201
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Inlet - A52S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details