RRD15SLATR -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
RRD15SLATR
Description
DECORATOR DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Description
DECORATOR DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Datasheet
Suppliers
DECORATOR DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
- DECORATOR DUPLEX TYPE
- LIGHT ALMOND COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- TAMPER RESISTANT
- PUSH, SIDE WIRING
- TRADESELECT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
RRD15SLATR |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single; Duplex
|
|
Applications
|
Residential
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Mounting Style
Wall / Box
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details