Hubbell Incorporated Duplex/Single Receptacle RRD15KI

Description
DECORATOR DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
Datasheet
Description
DECORATOR DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RRD15KI - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RRD15KI
Duplex/Single Receptacle RRD15KI
DECORATOR DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING HOMESELECT[T], HUBBELL[R] BRAND RRD MODEL
  • DECORATOR DUPLEX TYPE
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RRD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RRD15KI
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details