Hubbell Incorporated Duplex/Single Receptacle RRD15KBKTR

Description
DECORATOR DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADESELECT[R] BRAND
Datasheet
Description
DECORATOR DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RRD15KBKTR - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RRD15KBKTR
Duplex/Single Receptacle RRD15KBKTR
DECORATOR DUPLEX TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADESELECT[R] BRAND
  • DECORATOR DUPLEX TYPE
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RRD15KBKTR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
10A/250V Black Swiss In-Line Socket - 88010431 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SEV 1011
View Details