RRD15EWTR -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
RRD15EWTR
Description
DECORATOR DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH WIRING
TRADESELECT[R] BRAND
Description
DECORATOR DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH WIRING
TRADESELECT[R] BRAND
Datasheet
Suppliers
DECORATOR DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH WIRING
TRADESELECT[R] BRAND
- DECORATOR DUPLEX TYPE
- WHITE COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- TAMPER RESISTANT
- PUSH WIRING
- TRADESELECT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
RRD15EWTR |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single; Duplex
|
|
Applications
|
Residential
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Type / Features
Tamper Resistant
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details