Hubbell Incorporated Straight Blade Power Receptacle RR450WIPCN

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL WHITE COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL WHITE COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR450WIPCN - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR450WIPCN
Straight Blade Power Receptacle RR450WIPCN
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL WHITE COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TRADESELECT[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR450WIPCN
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details