Hubbell Incorporated Straight Blade Power Receptacle RR450PM

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR450PM - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR450PM
Straight Blade Power Receptacle RR450PM
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-50R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 14-50R CONFIGURATION
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • PANEL MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR450PM
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Panel
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q485-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details