Hubbell IncorporatedStraight Blade Power ReceptacleRR450F
Description
SINGLE DRYER, SINGLE RANGE TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
14-50R CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
FLUSH MOUNTING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
HOMESELECT[T], HUBBELL[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
14-50R CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
FLUSH MOUNTING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
HOMESELECT[T], HUBBELL[R] BRAND
SINGLE DRYER, SINGLE RANGE TYPE
THERMOPLASTIC MATERIAL
BLACK COLOR
14-50R CONFIGURATION
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
FLUSH MOUNTING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
HOMESELECT[T], HUBBELL[R] BRAND