Hubbell Incorporated Straight Blade Power Receptacle RR430PM

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR430PM - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR430PM
Straight Blade Power Receptacle RR430PM
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING PANEL MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 14-30R CONFIGURATION
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • PANEL MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR430PM
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Panel
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details