Hubbell Incorporated Straight Blade Power Receptacle RR430F

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR430F - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR430F
Straight Blade Power Receptacle RR430F
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) HOMESELECT[T], HUBBELL[R] BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR430F
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 207486-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Lock for IEC 60320 Sheet I Plug - 85910120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details