Hubbell Incorporated Straight Blade Power Receptacle RR430

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR430 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR430
Straight Blade Power Receptacle RR430
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.5 INCH FACE OUTER DIAMETER HOMESELECT[T], HUBBELL[R] BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.5 INCH FACE OUTER DIAMETER
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR430
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details