Hubbell Incorporated Straight Blade Power Receptacle RR350F

Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - RR350F - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
RR350F
Straight Blade Power Receptacle RR350F
SINGLE DRYER, SINGLE RANGE TYPE THERMOPLASTIC MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TRADESELECT[R] BRAND RR MODEL
  • SINGLE DRYER, SINGLE RANGE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TRADESELECT[R] BRAND
  • RR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR350F
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
IP44 Splashproof Connector - K41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details