SINGLE TYPE
THERMOPLASTIC (BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
Hubbell Incorporated
Done
Datasheet
Description
SINGLE TYPE
THERMOPLASTIC (BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
SINGLE TYPE
THERMOPLASTIC (BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
SIDE WIRING
TRADESELECT[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C