Hubbell Incorporated Duplex/Single Receptacle RR201GY

Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR201GY - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR201GY
Duplex/Single Receptacle RR201GY
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
  • SINGLE TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201GY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Single Receptacle Plate - 88031020 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details