Hubbell Incorporated Clock/Display Receptacle RR201CHW

Description
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet
Description
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Display Receptacle - RR201CHW - Hubbell Incorporated
Orange, CT, USA
Clock/Display Receptacle
RR201CHW
Clock/Display Receptacle RR201CHW
SINGLE CLOCK HANGER, RECESSED TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TRADESELECT[R] BRAND WIRING SIDE GROUND TYPE GROUNDING MATERIAL NYLON
  • SINGLE CLOCK HANGER, RECESSED TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TRADESELECT[R] BRAND
  • WIRING SIDE
  • GROUND TYPE GROUNDING
  • MATERIAL NYLON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR201CHW
Product Name Clock/Display Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Connector - K41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details