SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
RR MODEL
Hubbell Incorporated
Done
Datasheet
Description
SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
RR MODEL
SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
PUSH, SIDE WIRING
HOMESELECT[T], HUBBELL[R] BRAND
OPERATING TEMPERATURE -20 TO 60 DEG C
RR MODEL