Hubbell Incorporated Duplex/Single Receptacle RR15SWWRTR

Description
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHER RESISTANT, TAMPER RESISTANT PUSH, SIDE WIRING HOME SELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHER RESISTANT, TAMPER RESISTANT PUSH, SIDE WIRING HOME SELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR15SWWRTR - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR15SWWRTR
Duplex/Single Receptacle RR15SWWRTR
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WEATHER RESISTANT, TAMPER RESISTANT PUSH, SIDE WIRING HOME SELECT[T], HUBBELL[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
  • DUPLEX TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WEATHER RESISTANT, TAMPER RESISTANT
  • PUSH, SIDE WIRING
  • HOME SELECT[T], HUBBELL[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR15SWWRTR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1411 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details