DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
HOME SELECT[T], HUBBELL[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
HOME SELECT[T], HUBBELL[R] BRAND
DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
HOME SELECT[T], HUBBELL[R] BRAND