Hubbell Incorporated Duplex/Single Receptacle RR15SW

Description
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR15SW - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR15SW
Duplex/Single Receptacle RR15SW
DUPLEX TYPE THERMOPLASTIC (BASE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) PUSH, SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
  • DUPLEX TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR15SW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Plug - S41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details