RR15QLATR -- DUPLEX/SINGLE RECEPTACLE
Hubbell Incorporated
Duplex/Single Receptacle
RR15QLATR
Description
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Description
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
Datasheet
Suppliers
QUICK THREAD DUPLEX TYPE
THERMOPLASTIC (BASE) MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
PUSH, SIDE WIRING
TRADESELECT[R] BRAND
- QUICK THREAD DUPLEX TYPE
- THERMOPLASTIC (BASE) MATERIAL
- LIGHT ALMOND COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- TAMPER RESISTANT
- PUSH, SIDE WIRING
- TRADESELECT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
RR15QLATR |
|
Product Name
|
Duplex/Single Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single; Duplex
|
|
Applications
|
Residential
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details