Hubbell Incorporated Duplex/Single Receptacle RR151CHSSTR

Description
SINGLE, CLOCK HANGER/RECESSED TYPE THERMOPLASTIC MATERIAL STAINLESS STEEL COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE, CLOCK HANGER/RECESSED TYPE THERMOPLASTIC MATERIAL STAINLESS STEEL COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR151CHSSTR - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR151CHSSTR
Duplex/Single Receptacle RR151CHSSTR
SINGLE, CLOCK HANGER/RECESSED TYPE THERMOPLASTIC MATERIAL STAINLESS STEEL COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE, CLOCK HANGER/RECESSED TYPE
  • THERMOPLASTIC MATERIAL
  • STAINLESS STEEL COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR151CHSSTR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details