Hubbell Incorporated Straight Blade Plug RP123W

Description
NON POLARIZED TYPE THERMOPLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
Datasheet
Description
NON POLARIZED TYPE THERMOPLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - RP123W - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
RP123W
Straight Blade Plug RP123W
NON POLARIZED TYPE THERMOPLASTIC MATERIAL WHITE COLOR 1-15P CONFIGURATION UL 1706, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING IMPACT RESISTANT (2) 18 AWG CORD SIZE HOMESELECT[T] BRAND
  • NON POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 1-15P CONFIGURATION
  • UL 1706, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • IMPACT RESISTANT
  • (2) 18 AWG CORD SIZE
  • HOMESELECT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RP123W
Product Name Straight Blade Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details