Hubbell Incorporated Terminal Strip RK2262

Description
1-PIECE TYPE 7-23/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet
Description
1-PIECE TYPE 7-23/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK2262 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK2262
Terminal Strip RK2262
1-PIECE TYPE 7-23/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
  • 1-PIECE TYPE
  • 7-23/32 INCH LENGTH SIZE
  • UL APPROVAL
  • 300 VOLT VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMP CURRENT RATING
  • NO COVER TYPE
  • MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL
  • LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • ROHS COMPLIANT
  • WITHSTAND VOLTAGE 10500 VOLT DC
  • MOUNTING STUD HOLE SIZE #10
  • INCLUDES CLEAR RED/WHITE POLY BAG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK2262
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details