Hubbell Incorporated Terminal Strip RK2252

Description
1-PIECE TYPE 4-11/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet
Description
1-PIECE TYPE 4-11/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK2252 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK2252
Terminal Strip RK2252
1-PIECE TYPE 4-11/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
  • 1-PIECE TYPE
  • 4-11/32 INCH LENGTH SIZE
  • UL APPROVAL
  • 300 VOLT VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMP CURRENT RATING
  • NO COVER TYPE
  • MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL
  • LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • ROHS COMPLIANT
  • WITHSTAND VOLTAGE 10500 VOLT DC
  • MOUNTING STUD HOLE SIZE #10
  • INCLUDES CLEAR RED/WHITE POLY BAG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK2252
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details