Hubbell Incorporated Fork Lug RK1282

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - RK1282 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
RK1282
Fork Lug RK1282
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 CARDS (25 PER CARD) STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RK1282
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details