Hubbell Incorporated Fork Lug RK1272

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - RK1272 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
RK1272
Fork Lug RK1272
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 CARDS (25 PER CARD) STANDARD PACKAGE #8 TO #10 STUD SIZE VINYL INSULATED INSULATION TYPE RK MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 CARDS (25 PER CARD) STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number RK1272
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details