Hubbell Incorporated Datacommunication Face Plate with Jack RJ650ITR

Description
1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet
Description
1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - RJ650ITR - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
RJ650ITR
Datacommunication Face Plate with Jack RJ650ITR
1.5 INCH W X 4.13 INCH H SIZE IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME CONSTRUCTIONAL FEATURE TAMPER RESISTANT RJ MODEL
  • 1.5 INCH W X 4.13 INCH H SIZE
  • IVORY COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
  • TRADESELECT[R], JLOAD[R] BRAND
  • INCLUDES DECORATOR FRAME
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • RJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RJ650ITR
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Toggle Switch Openings, Two Gang, White - SPO2W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details