Hubbell Incorporated Datacommunication Face Plate with Jack RJ650BK

Description
1.5 INCH W X 4.13 INCH H SIZE BLACK COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME RJ MODEL
Datasheet
Description
1.5 INCH W X 4.13 INCH H SIZE BLACK COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME RJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - RJ650BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
RJ650BK
Datacommunication Face Plate with Jack RJ650BK
1.5 INCH W X 4.13 INCH H SIZE BLACK COLOR 1 GANG(S) UL 1863, CSA APPROVAL MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE TRADESELECT[R], JLOAD[R] BRAND INCLUDES DECORATOR FRAME RJ MODEL
  • 1.5 INCH W X 4.13 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • MULTIMEDIA, LOADED, (1) CATEGORY 5E, (1) F CONNECTOR, (1) 15 AMPERE 125 V POWER RECEPTACLE WITH VOLTAGE DIVIDER DEVICE TYPE
  • TRADESELECT[R], JLOAD[R] BRAND
  • INCLUDES DECORATOR FRAME
  • RJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RJ650BK
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details