Hubbell Wiring Device-Kellems Standard Wall Plate RWP264W

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; WHITE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; WHITE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP264W
Standard Wall Plate RWP264W
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; WHITE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; WHITE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP264W
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3081 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - AWP1G2-BR6 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details
Standard Wall Plate - 21473 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details