Hubbell Lighting, Inc. HID Recessed Housing RHD802100EB120V

Description
11-5/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50/70/100/150/175 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE MAXIMUM CEILING THICKNESS 1-1/4 INCH
Description
11-5/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50/70/100/150/175 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE MAXIMUM CEILING THICKNESS 1-1/4 INCH

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - RHD802100EB120V - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
RHD802100EB120V
HID Recessed Housing RHD802100EB120V
11-5/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50/70/100/150/175 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • 11-5/8 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 50/70/100/150/175 W LAMP WATTAGE
  • 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 8-1/4 INCH CEILING OPENING SIZE
  • ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RHD802100EB120V
Product Name HID Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details