Hubbell Lighting, Inc. HID Recessed Housing RHD801 EXCEPT 32W

Description
RECESSED HOUSING TYPE 11 5/8 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100/175 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD801 MODEL
Datasheet
Description
RECESSED HOUSING TYPE 11 5/8 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100/175 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD801 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - RHD801 EXCEPT 32W - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
RHD801 EXCEPT 32W
HID Recessed Housing RHD801 EXCEPT 32W
RECESSED HOUSING TYPE 11 5/8 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100/175 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD801 MODEL
  • RECESSED HOUSING TYPE
  • 11 5/8 INCH
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • ED17 METAL HALIDE LAMP TYPE
  • 50/70/100/175 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 8 1/4 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • STRONG MECHANICAL TRIM RETENTION
  • RHD801 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RHD801 EXCEPT 32W
Product Name HID Recessed Housing
Application WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details